EN
  • EN
  • DE
  • IT

CM1631-08DE

Part No CM1631-08DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 110MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 6GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.130" L x 0.053" W (3.30mm x 1.35mm)
Height 0.022" (0.55mm)
Win Source Part Number 94499-CM1631-08DE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1631-08DE CAD Model

Description

ON Semiconductor CM1631-08DE - ESD Protection Device

The CM1631-08DE from ON Semiconductor is a robust ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other transient voltage events. This component is particularly well-suited for applications that require reliable protection for sensitive electronics while maintaining signal integrity.

Key Features:

  • ESD Protection: The CM1631-08DE offers excellent ESD protection exceeding IEC 61000-4-2 (Level 4) standards, ensuring devices are shielded against electrostatic discharges up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: With a low input capacitance, this device is ideal for protecting high-speed data lines without compromising signal quality, making it suitable for USB 2.0, HDMI, and other high-speed interfaces.
  • Low Leakage Current: It features a low leakage current that minimizes power consumption when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Multiple Channel Protection: The CM1631-08DE provides protection for up to eight data lines, offering a compact and efficient solution for safeguarding multiple lines with a single device.
  • Bi-Directional Protection: This component provides bi-directional protection, ensuring that both sides of the data line are protected from ESD strikes.

Applications:

The CM1631-08DE is versatile and can be used in a wide range of applications, including:

  • Mobile Handsets
  • Personal Computers
  • Portable Electronics
  • Digital Cameras
  • MP3 Players
  • Other USB Peripherals and Devices

Package and Quality:

ON Semiconductor's CM1631-08DE comes in a space-saving, lead-free, RoHS-compliant SOIC-16 package that is suitable for automated assembly processes. The device is manufactured to high-quality standards, ensuring reliability and performance in demanding electronic environments.

By integrating the CM1631-08DE into your design, you can enhance the durability and longevity of your electronic products, providing end-users with a more reliable and user-friendly experience.

You May Also Be Interested in

Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0067 $60.1005
36+ $3.2871 $118.3356
55+ $3.1843 $175.1365
75+ $3.0815 $231.1125
97+ $2.9787 $288.9339
130+ $2.6704 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess