EN
  • EN
  • DE

CM3202-02DE

Part No CM3202-02DE
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV DDR 2OUT 8WDFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Converter, DDR Voltage Regulator IC 2 Output 8-WDFN (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WDFN (3x3)
Family Name CM3202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866872-CM3202-02DE
Ultra Librarian 3D Model Ultra Librarian CM3202-02DE CAD Model

Description

    

The ON Semiconductor CM3202-02DE is a cutting-edge integrated circuit designed for robust ESD protection. This device is specifically engineered to safeguard sensitive electronic components from electrostatic discharge (ESD), which can be detrimental to the functionality and longevity of electronic devices.

    

Key Features

  
        
  • Low Clamping Voltage: The CM3202-02DE offers a low clamping voltage, ensuring that any ESD strikes are quickly and effectively suppressed to protect the internal circuitry of the device it is safeguarding.
  •     
  • High Surge Capability: With its high surge capability, this component can withstand significant ESD events without performance degradation, making it ideal for use in environments where electronic devices are frequently handled or are susceptible to static discharge.
  •     
  • Low Capacitance: The device features low capacitance, which is crucial for maintaining signal integrity in high-speed applications, ensuring that the protection does not come at the cost of performance.
  •     
  • Compact Package: The CM3202-02DE comes in a small, leadless package that is well-suited for space-constrained applications, allowing designers to incorporate ESD protection without compromising on the size of the end product.
  •   
  

Applications

  

The ON Semiconductor CM3202-02DE is versatile and can be used across a wide range of applications. It is particularly useful in:

  
        
  • Mobile Devices
  •     
  • Portable Electronics
  •     
  • USB Interfaces
  •     
  • Audio/Video Inputs
  •     
  • Computer Peripherals
  •     
  • Communication Systems
  •   
  

Reliability and Quality

  

ON Semiconductor is known for its commitment to quality and reliability, and the CM3202-02DE is no exception. This product has been rigorously tested to meet the high standards set by ON Semiconductor, ensuring that it performs consistently even in the most demanding conditions.

  

Conclusion

  

In conclusion, the ON Semiconductor CM3202-02DE is an exceptional ESD protection device that combines low clamping voltage, high surge capability, and low capacitance in a compact package. It is an ideal solution for designers looking to enhance the ESD resilience of their electronic products without sacrificing performance or space.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess