EN
  • EN
  • DE

CNW138

Part No CNW138
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOCOUPLER DARLINGTON OUT 8DIP / Optoisolator Darlington with Base Output 1000Vrms 1 Channel 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 1000Vrms
Current Transfer Ratio (Min) 300% @ 1.6mA
Input Type DC
Output Type Darlington with Base
Voltage - Output (Max) 7V
Current - Output / Channel 60mA
Current - DC Forward (If) (Max) 100 mA
Mounting Type Through Hole
Package / Case 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Base Product Number CNW13
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 579910-CNW138
Ultra Librarian 3D Model Ultra Librarian CNW138 CAD Model

Description

The CNW138 from ON Semiconductor is a high-quality optocoupler device designed to provide efficient signal isolation in a wide range of electronic applications. This optocoupler, also known as an opto-isolator, serves as a critical component in circuits where signal integrity and isolation are paramount for both performance and safety.

Key Features

  • Electrical Isolation: The CNW138 provides excellent electrical isolation between its input and output, with an isolation voltage typically rated at 5000Vrms. This ensures that high voltages on one side do not affect the other, safeguarding sensitive components and users from potential electric shocks.
  • Transfer Efficiency: It offers a high current transfer ratio (CTR) which ensures reliable signal transmission from the input LED to the output phototransistor.
  • Input-Output Coupling Capacitance: A low input-output coupling capacitance minimizes the undesired coupling of signals, resulting in a cleaner and more precise data transmission.
  • Packaging: The CNW138 comes in a compact DIP-8 package, making it suitable for use in applications where space is at a premium.
  • Industry Compliance: It is designed to meet stringent industry standards, ensuring reliability and performance in harsh environments.

Applications

The versatile nature of the CNW138 makes it suitable for a variety of applications including:

  • Signal isolation in communication systems
  • Power supply regulation and monitoring
  • Industrial control systems
  • Microprocessor interfacing
  • Medical equipment with stringent safety requirements

Why Choose CNW138?

ON Semiconductor's CNW138 is the go-to choice for engineers who need a reliable and robust optocoupler that delivers consistent performance. Its ability to protect against electrical noise and interference, coupled with ON Semiconductor's reputation for quality, makes the CNW138 an essential component in the design of safe and efficient electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess