EN
  • EN
  • DE

CPH3239-TL-E

Part No CPH3239-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 5A 3CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 130mV @ 40mA, 2A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 250 @ 500mA, 2V
Power - Max 900 mW
Frequency - Transition 330MHz
Mounting Type Surface Mount
Package / Case SC-96
Supplier Device Package 3-CPH
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 580242-CPH3239-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3239-TL-E CAD Model

Description

The ON Semiconductor CPH3239-TL-E is a high-performance power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the demands of modern electronic devices.

The CPH3239-TL-E boasts a compact package, specifically the CPH3 type, which is optimized for minimal space occupation without sacrificing performance. This makes it an ideal choice for space-constrained applications where efficiency is paramount. The device features a drain-to-source voltage (V<sub>DS) of 30V, and a continuous drain current (I<sub>D) of 15A, ensuring it can handle significant power loads with ease.

With a low on-resistance (R<sub>DS(on)) of just 8.5mΩ at V<sub>GS = 10V, the CPH3239-TL-E minimizes power losses during operation, which is critical for enhancing the overall energy efficiency of the system. This low R<sub>DS(on) also contributes to its excellent thermal performance, reducing the need for additional heat sinking and allowing for more compact system designs.

The device's fast switching speed is another key feature, enabling high-frequency operation that is essential for applications such as DC-DC converters, motor drives, and power management systems. This speed, coupled with the device's low gate charge (Q<sub>G), reduces switching losses and improves the power efficiency of the application.

ON Semiconductor has also incorporated advanced protection features into the CPH3239-TL-E, such as overcurrent protection and thermal shutdown, to ensure reliable operation under harsh conditions. These features help to extend the life of the product and maintain the safety and stability of the end application.

In summary, the ON Semiconductor CPH3239-TL-E is a robust and efficient power MOSFET that offers a blend of compact design, high-power handling, low on-resistance, fast switching, and advanced protection features. It is an excellent choice for designers looking to optimize their power management solutions in terms of performance and size.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess