EN
  • EN
  • DE

CPH3304-TL

Part No CPH3304-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243235-CPH3304-TL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CPH3304-TL CAD Model

Description

The CPH3304-TL from ON Semiconductor is a state-of-the-art power MOSFET designed for high-efficiency power management applications. This compact yet powerful component is an essential building block in modern electronic systems, offering low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The CPH3304-TL boasts an exceptionally low on-resistance, which minimizes power loss and enhances overall efficiency. This feature is crucial for applications that require extended battery life or energy savings.
  • High Switching Speed: With its fast switching capabilities, this MOSFET can handle high-frequency operations with ease, making it ideal for switching regulators, converters, and power management circuits.
  • High Power Density: Its compact design does not compromise on power, allowing for a high power density that is perfect for space-constrained applications.
  • Enhanced Thermal Performance: The CPH3304-TL is engineered with superior thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications

The versatility of the CPH3304-TL allows it to be used in a wide range of applications, including:

  • DC/DC converters
  • Power supply modules
  • Battery management systems
  • Motor control circuits
  • Load switches

Product Specifications

Parameter Value
Package CPH
Drain-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 15A
Power Dissipation (PD) 25W
Operating Temperature Range -55°C to +150°C

The CPH3304-TL is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the demanding needs of modern electronics. With its combination of efficiency, speed, and power, this MOSFET is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Broadcom Limited
Lowest to $7.8159
Diodes Incorporated
Lowest to $5.4135
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess