EN
  • EN
  • DE

CPH3317-TL-E

Part No CPH3317-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Small Signal Field-Effect Transi
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Standard Package 3,000 pcs
Win Source Part Number 95754-CPH3317-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3317-TL-E CAD Model

Description

The CPH3317-TL-E from ON Semiconductor is a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed to deliver efficiency and reliability for a wide array of applications. This particular MOSFET is part of ON Semiconductor's extensive portfolio of semiconductor components, known for their quality and performance in the industry.

The CPH3317-TL-E is characterized by its low on-resistance and high-speed switching capabilities. It operates as a P-Channel MOSFET, which means it is typically used in configurations where a positive voltage needs to be switched. This device is suitable for load switch applications and power management tasks across various electronic devices.

Key Features:

  • Low On-Resistance: The device boasts a low on-resistance, which means it can conduct higher currents without dissipating excessive power as heat, thus enhancing overall efficiency.
  • High-Speed Switching: Fast switching speeds are a hallmark of this MOSFET, making it ideal for high-frequency applications.
  • P-Channel Device: As a P-Channel MOSFET, it is commonly used where positive supply voltages need to be controlled, such as in power management circuits.
  • Surface-Mount Package: The CPH3317-TL-E comes in a compact surface-mount package, allowing for space-saving designs and easy integration into various circuit boards.
  • Halogen-Free: In keeping with environmental standards, this MOSFET is halogen-free, reducing the environmental impact and ensuring compliance with current regulations.

Applications:

The versatility of the CPH3317-TL-E MOSFET enables its use in a broad range of applications. It is particularly suited for:

  • Power Management Systems
  • DC/DC Converters
  • Battery-Powered Devices
  • Load Switch Circuits
  • Portable Electronic Devices
  • Motor Control Circuits

As a product from ON Semiconductor, a leading manufacturer in the semiconductor industry, the CPH3317-TL-E MOSFET is a reliable and cost-effective choice for designers looking to optimize their power management and switching solutions. With its combination of performance, efficiency, and environmental consciousness, this component is poised to meet the demands of modern electronic designs.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess