EN
  • EN
  • DE

CPH3324-X

Part No CPH3324-X
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 243259-CPH3324-X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3324-X CAD Model

Description

The CPH3324-X from ON Semiconductor is a state-of-the-art, high-performance power MOSFET designed for a variety of applications that demand high efficiency and reliability. This robust semiconductor device is optimized for fast switching performance and low on-resistance, making it an ideal choice for power management tasks in both commercial and industrial environments.

Key Features

  • Low On-Resistance: The CPH3324-X boasts an exceptionally low on-resistance, which reduces conduction losses and improves overall efficiency in power conversion applications.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET allows for faster operation in switching regulators, converters, and power amplifiers, which is critical for modern high-frequency circuits.
  • Enhanced Thermal Performance: With its advanced design, the CPH3324-X offers superior thermal performance, ensuring stability and longevity even under high temperature operating conditions.
  • Robust Package: Encased in a durable package, the CPH3324-X is designed to withstand mechanical stress and environmental factors, making it suitable for rugged applications.

Applications

The versatility of the CPH3324-X allows it to be used in a wide array of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor control circuits
  • LED lighting systems
  • Automotive electronics
  • Telecommunication equipment

Technical Specifications

Some of the technical specifications that make the CPH3324-X a reliable choice include:

  • Voltage rating: Optimized for specific voltage ranges to accommodate various applications.
  • Current handling: Capable of managing significant current levels, suitable for high-power tasks.
  • Package type: Available in a compact and efficient package for easy integration into a wide range of products.

The CPH3324-X from ON Semiconductor is a testament to the company's commitment to providing innovative and reliable power management solutions. Its combination of efficiency, performance, and durability makes it a top choice for engineers and designers looking to enhance their electronic projects.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess