EN
  • EN
  • DE
  • IT

CPH3422-TL-E

Part No CPH3422-TL-E
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description N-CHANNEL MOSFET / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CPH3422
Standard Package 2,664 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
Win Source Part Number 730376-CPH3422-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3422-TL-E CAD Model

Description

The CPH3422-TL-E is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry known for its innovative and reliable products. This particular component is a testament to the company's commitment to providing high-performance solutions for a wide range of electronic applications.

Key Features

  • Transistor Type: This product is a P-Channel MOSFET, which is widely used for switching and amplifying signals in electronic devices.
  • Drain-Source Voltage (Vdss): The CPH3422-TL-E is designed to handle a drain-source voltage of up to -30V, making it suitable for a variety of applications that require high voltage operations.
  • Current - Continuous Drain (Id) @ 25°C: It can sustain a continuous drain current of up to -6A, providing substantial current for various circuit requirements.
  • Rds On (Max) @ Id, Vgs: The component boasts a low drain-source on-resistance of 45 mOhm at -6A, 10V, ensuring efficient operation with minimal power loss.
  • Vgs(th) (Max) @ Id: The maximum gate-source threshold voltage is -2.5V at -1mA, which indicates the voltage level required to turn the device on.
  • Power - Max: It can handle a maximum power dissipation of 1.5W, which is a measure of how much power the device can convert to heat without compromising its functionality.
  • Operating Temperature: The CPH3422-TL-E operates effectively within a temperature range of -55°C to 150°C, ensuring reliability under extreme conditions.
  • Mounting Type: This component is available in a surface-mount package, specifically in a CPH3 package, which is suitable for compact and high-density PCB designs.
  • Package / Case: The MOSFET comes in a 3-PowerVDFN package, providing excellent thermal performance and reduced footprint on the circuit board.

Applications

The versatility of the CPH3422-TL-E makes it an ideal choice for a multitude of applications, including power management, load switching, and power conversion in consumer electronics, automotive systems, telecommunications, and industrial equipment. Its robust design ensures that it can meet the stringent requirements of modern electronic circuits, delivering both performance and durability.

ON Semiconductor's CPH3422-TL-E is a testament to the company's dedication to quality and performance, providing engineers and designers with a reliable component that can drive innovation and efficiency in their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.7498
ON Semiconductor
MOSFET 2N-CH 30V 8DFN
Lowest to $3.0464
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1957
Cree/Wolfspeed
MOSFET 2N-CH 1200V 404A MODULE / Mosfet Array 1200V (1.2kV) 423A (Tc) 1660W Chassis Mount Module
Lowest to $1,340.4698
ON Semiconductor
MOSFET 2N-CH 80V 1.1A 8SOIC
Lowest to $6.2028
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.6520
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.1735
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.4670
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET
Lowest to $0.2264

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2802 $65.8470
565+ $0.2300 $129.9500
875+ $0.2228 $194.9500
1,200+ $0.2157 $258.8400
1,555+ $0.2084 $324.0620
2,080+ $0.1868 $388.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess