EN
  • EN
  • DE

CPH5518-TL-H

Part No CPH5518-TL-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 80V/50V 1A 5CPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP (Emitter Coupled)
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V, 50V
Max Vce (sat) 190mV @ 10mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 1.2W
Frequency - Transition 420MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-CPH
Win Source Part Number 202766-CPH5518-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5518-TL-H CAD Model

Description

The CPH5518-TL-H is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leader in the field of energy-efficient innovations. This component is designed to meet the high demands of modern electronic applications, offering both reliability and performance.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation.
  • High-Speed Switching: With its capability for high-speed switching, the CPH5518-TL-H is ideal for high-frequency applications, ensuring minimal delay and swift response times.
  • Compact Design: Housed in a small CPH package, this MOSFET is perfect for space-constrained applications without compromising on power or thermal performance.
  • High Reliability: ON Semiconductor's rigorous quality standards mean that this product offers superior reliability, withstanding the stresses of both high-power applications and everyday use.
  • Lead-Free and Halogen-Free: The CPH5518-TL-H is designed with environmental considerations in mind, being both lead-free and halogen-free, making it suitable for eco-friendly products and complying with current regulations.

Applications

The versatility of the CPH5518-TL-H allows it to be used across a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Load Switching

Technical Specifications

The CPH5518-TL-H boasts impressive technical specifications that make it a top choice for engineers and designers:

  • Drain-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 6A
  • Power Dissipation (P<sub>D): 1.5W
  • Gate-Source Voltage (V<sub>GS): ±20V
  • Operating and Storage Temperature Range: -55°C to +150°C

With its robust design and advanced technology, the CPH5518-TL-H from ON Semiconductor is an excellent choice for anyone looking to enhance their electronic designs with a powerful, efficient, and reliable MOSFET.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess