EN
  • EN
  • DE

CPH6003A-TL

Part No CPH6003A-TL
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820937-CPH6003A-TL
Ultra Librarian 3D Model Ultra Librarian CPH6003A-TL CAD Model

Description

Introducing the CPH6003A-TL Power MOSFET by ON Semiconductor

The CPH6003A-TL is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a trusted leader in power and signal management solutions. Designed to deliver high-efficiency power conversion in a compact footprint, the CPH6003A-TL is an ideal choice for a wide range of applications, including power supply, automotive, and industrial systems.

This remarkable device features a low on-resistance (R<sub>DS(on)) which ensures minimal power loss during operation, thereby maximizing energy efficiency. The MOSFET is housed in a robust and small surface-mount package, making it an excellent choice for space-constrained applications where performance cannot be compromised.

Key Features of the CPH6003A-TL

  • Low On-Resistance: The device offers exceptionally low R<sub>DS(on), reducing conduction losses and improving overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the CPH6003A-TL is well-suited for high-frequency applications, providing improved performance and reduced switching losses.
  • High-Temperature Operation: Engineered to withstand high operating temperatures, this MOSFET maintains its performance even under thermal stress, ensuring reliability and longevity.
  • Compact Design: The surface-mount package is designed to fit into tight PCB layouts, providing power handling capabilities without the need for a large footprint.

Applications

The versatile nature of the CPH6003A-TL makes it suitable for various applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Automotive Electronics
  • LED Lighting
  • Industrial Control

ON Semiconductor's commitment to quality ensures that the CPH6003A-TL MOSFET meets the highest standards for performance and reliability. Whether you're designing power supplies or integrating power components into automotive or industrial systems, the CPH6003A-TL is an excellent choice that combines efficiency, durability, and miniaturization.

Choose the CPH6003A-TL for your next project and experience the difference that ON Semiconductor's expertise and innovation can make in your power management solutions.

You May Also Be Interested in

Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6874 $51.5550
180+ $0.5640 $101.5200
275+ $0.5464 $150.2600
380+ $0.5288 $200.9440
490+ $0.5111 $250.4390
655+ $0.4583 $300.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,179 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess