ON Semiconductor 2SC4396-TL
The ON Semiconductor 2SC4396-TL is a high-performance NPN bipolar transistor designed for use in a variety of electronic applications. This versatile component is well-suited for audio frequency amplifier applications and can also be used in power switching circuits. Manufactured with ON Semiconductor's cutting-edge technology, the 2SC4396-TL offers excellent reliability and performance.
Key Features:
- High Current Capacity: With a collector current (Ic) of up to 1.5A, the 2SC4396-TL can handle significant currents, making it suitable for high-power applications.
- Low Saturation Voltage: The low VCE(sat) ensures efficient operation and reduced power loss, which is critical for maintaining efficiency in power applications.
- High Transition Frequency: Featuring a high fT of 70 MHz, this transistor is capable of operating at higher frequencies, which is ideal for audio amplifiers and high-speed switching applications.
- Complementary PNP Type: The 2SC4396-TL has a complementary PNP type available (2SA1667-TL), allowing for easy implementation in push-pull configurations and other complementary designs.
- RoHS Compliant: Adhering to environmental standards, this transistor is RoHS compliant, making it suitable for use in environmentally sensitive applications.
Applications:
- Audio Frequency Amplifiers
- Power Switching Circuits
- Driver Stages in Hi-Fi Amplifiers
- Signal Processing
- Other General Purpose Applications
The 2SC4396-TL is housed in a compact package, making it easy to integrate into various circuit designs without taking up excessive space. Its robustness and high performance make it a popular choice among engineers and designers looking to enhance the performance of their electronic products. Whether you're designing an audio amplifier or a complex switching system, the ON Semiconductor 2SC4396-TL offers the quality and performance you need to ensure your project's success.