ON Semiconductor CPH6010-TL-E Power MOSFET
The CPH6010-TL-E is a state-of-the-art Power MOSFET from ON Semiconductor, designed to deliver high efficiency and reliability for a wide range of applications. This advanced power management component is built using ON Semiconductor's proprietary technology, ensuring optimal performance in power switching tasks.
Key Features
- Low On-Resistance: The CPH6010-TL-E boasts a low on-resistance, which reduces power loss and improves overall efficiency, making it ideal for energy-sensitive designs.
- High-Speed Switching: Engineered for high-speed switching applications, this MOSFET enables quick transitions, which is essential for reducing switching losses and improving performance in high-frequency circuits.
- Compact Design: The device comes in a compact CPH package, which is perfect for space-constrained applications while still providing excellent thermal performance.
- Robust Thermal Performance: With its superior thermal characteristics, the CPH6010-TL-E can handle higher currents and operate at elevated temperatures, thus ensuring a longer lifespan for your electronic designs.
Applications
The versatility of the CPH6010-TL-E makes it suitable for a broad range of applications, including:
- Power management in portable devices
- DC/DC converters
- Load switches
- Motor control circuits
- Switching regulators
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
15A
Power Dissipation (P<sub>D)
1.25W
R<sub>DS(on)
38mΩ
Package
CPH
Overall, the CPH6010-TL-E from ON Semiconductor is a robust and efficient solution for power management and switching applications that demand high performance and compact design.