ON Semiconductor CPH6313 MOSFET
The ON Semiconductor CPH6313 is a high-performance, N-Channel MOSFET that offers superior power efficiency and reliability for a wide range of applications. This MOSFET is designed using advanced technology to achieve low on-state resistance and to provide high switching performance, making it an ideal choice for power management tasks.
Key Features
- Low On-Resistance: The CPH6313 features a low RDS(on), which minimizes conduction losses and enhances power efficiency in circuits.
- High-Speed Switching: This MOSFET is optimized for fast switching speeds, which is critical for reducing switching losses in power converters and other high-frequency applications.
- High-Temperature Operation: With an operating temperature range that extends up to 150°C, the CPH6313 is suitable for use in environments that experience higher temperatures, ensuring reliability and performance stability.
- Voltage Rating: It has a drain-source voltage (VDSS) of 30V, which allows it to handle moderate voltage levels effectively.
- Gate Charge: The device features a low total gate charge (Qg), which reduces the power needed to switch the device on and off, further improving the overall efficiency.
- Compact Package: The CPH6313 comes in a compact CPH-3 package, which saves space on the PCB and is suitable for high-density designs.
Applications
The versatility of the CPH6313 MOSFET makes it suitable for a variety of applications, including:
- Power supply circuits
- DC/DC converters
- Motor control systems
- Load switches
- Battery management systems
- LED lighting solutions
With its combination of high efficiency, robust performance, and compact form factor, the ON Semiconductor CPH6313 MOSFET is an excellent choice for designers looking to optimize their power management solutions. Whether it's for consumer electronics, automotive systems, or industrial equipment, the CPH6313 provides the reliability and performance necessary to meet the demands of modern electronic applications.