EN
  • EN
  • DE

CPH6350-P-TL-E

Part No CPH6350-P-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 6A CPH6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Discontinued
Base Product Number CPH635
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 867138-CPH6350-P-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH6350-P-TL-E CAD Model

Description

The ON Semiconductor CPH6350-P-TL-E is a high-performance, power MOSFET designed to meet the rigorous demands of a variety of applications. This device is well-suited for power management tasks in consumer electronics, industrial systems, and automotive applications, thanks to its efficiency and reliability.

Key Features

  • Low On-Resistance: The CPH6350-P-TL-E boasts an extremely low on-resistance, which translates to reduced power loss and improved efficiency during operation. This characteristic is particularly beneficial in applications where energy conservation is crucial.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, which is essential for applications that require fast response times and efficient power conversion, such as switch-mode power supplies and DC-DC converters.
  • Small Package: Enclosed in a compact CPH package, the CPH6350-P-TL-E saves valuable board space while providing robust power handling capabilities. This small footprint is ideal for space-constrained applications without compromising performance.
  • Low Gate Charge: The device's low gate charge ensures that less energy is required to control the switching of the MOSFET, leading to further efficiency gains in the overall system.

Applications

The CPH6350-P-TL-E is versatile and can be used in a range of applications. Some of the most common uses include:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Automotive electronics
  • LED lighting solutions

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CPH6350-P-TL-E is no exception. It is designed to withstand tough conditions and provide consistent performance over its lifespan. With ON Semiconductor's rigorous testing and quality control processes, customers can trust the CPH6350-P-TL-E for their critical power management needs.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess