EN
  • EN
  • DE

CPH6444-TL-W

Part No CPH6444-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 4.5A 6CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 60 V 4.5A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package 6-CPH
Family Name CPH6444
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number CPH6444-TL-WOSDKR, CPH6444-TL-W-ND, CPH6444-TL-WOSTR, CPH6444-TL-WOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867140-CPH6444-TL-W
Ultra Librarian 3D Model Ultra Librarian CPH6444-TL-W CAD Model

Description

ON Semiconductor CPH6444-TL-W

The ON Semiconductor CPH6444-TL-W is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and conversion for a diverse range of electronic applications. This compact and robust component is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the demands of modern electronic devices.

Key Features

  • Low On-Resistance: The CPH6444-TL-W boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High-Speed Switching: Engineered for rapid switching performance, this MOSFET is an excellent choice for high-frequency power supplies and DC-DC converters.
  • Compact Design: Housed in a small flat lead package, the CPH6444-TL-W is optimized for space-constrained applications, offering significant power in a minimal footprint.
  • High Reliability: Built to withstand harsh conditions, this device is characterized by its high durability and stable performance over a wide temperature range.

Applications

The versatility of the CPH6444-TL-W makes it suitable for a broad array of applications, including:

  • Power Management for Portable Devices
  • DC-DC Converters
  • Switching Regulators
  • Motor Control Circuits
  • Load Switches

Technical Specifications

With a drain-source voltage (V<sub>DS) of 60V and a continuous drain current (I<sub>D) of 6.5A, the CPH6444-TL-W is capable of handling significant power. The device also features a low gate threshold voltage (V<sub>GS(th)), making it easy to drive with low-voltage logic signals.

Conclusion

ON Semiconductor's CPH6444-TL-W N-channel Power MOSFET is a high-quality component that offers efficiency, speed, and reliability for designers and engineers. Its compact size and robust performance make it an ideal choice for power management tasks in a wide range of electronic products. By integrating this MOSFET into your design, you can expect a notable improvement in power efficiency and device performance.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess