EN
  • EN
  • DE

CPH6605-TL

Part No CPH6605-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243405-CPH6605-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6605-TL CAD Model

Description

The ON Semiconductor CPH6605-TL is a high-performance P-Channel MOSFET designed to deliver efficient power management and conversion within a compact package. This versatile component is ideal for a wide range of applications, from power supply circuits to motor controls, thanks to its robust construction and reliable performance.

Key Features

  • Device Type: P-Channel MOSFET
  • Package: CPH-6 (SOT-23-6)
  • Drain-Source Voltage (VDS): -60V
  • Continuous Drain Current (ID): -6A
  • Power Dissipation (PD): 1.5W
  • Gate-Source Voltage (VGS): ±20V
  • RDS(on): Low on-resistance for improved efficiency
  • Operating Temperature: -55°C to 150°C

Applications

The CPH6605-TL is suitable for a variety of applications where efficient power control is necessary. Its performance characteristics make it a great choice for:

  • Load switch applications
  • Power management in portable devices
  • DC/DC converters
  • Battery management systems
  • Motor control circuits

Performance and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CPH6605-TL is no exception. This MOSFET is manufactured using the latest semiconductor processes, ensuring high efficiency and thermal performance. Its low on-resistance minimizes losses, while the robust package design ensures long-term reliability even in harsh environments.

Environmental Compliance

The CPH6605-TL from ON Semiconductor is RoHS compliant, meaning it adheres to the strictest environmental standards, avoiding the use of hazardous substances in its construction. This commitment to environmental responsibility ensures that the product is not only high-performing but also aligns with modern ecological considerations.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4345 $64.5525
100+ $1.1769 $117.6900
155+ $1.1411 $176.8705
210+ $1.1042 $231.8820
275+ $1.0672 $293.4800
365+ $0.9563 $349.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,780 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess