EN
  • EN
  • DE

CS2841BED14G

Part No CS2841BED14G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Automotive Current Mode PWM Control Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 7.4 V ~ 40 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1163094-CS2841BED14G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS2841B
Introduction Date July 26, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS2841BED14G CAD Model

Description

The ON Semiconductor CS2841BED14G is a high-performance, fixed-frequency current-mode controller designed for a wide range of power conversion applications. This integrated circuit is well-suited for off-line and DC-to-DC converter configurations, offering a robust feature set that enhances the efficiency, reliability, and flexibility of power systems.

Key Features

  • Current-Mode Operation: Provides improved transient response and simplified loop compensation over voltage-mode controllers.
  • Fixed-Frequency Oscillator: Ensures consistent performance with a stable switching frequency, which is critical for noise-sensitive applications.
  • High-Voltage Startup Circuit: Facilitates the initial start-up process by allowing the device to operate off the high-voltage input line, reducing the need for additional external components.
  • Under-Voltage Lockout (UVLO): Protects the device and power system by ensuring operation only when the input voltage is within acceptable limits.
  • Soft-Start Function: Minimizes inrush current during start-up, contributing to the longevity of the device and the overall system.
  • Low Standby Power: The device consumes minimal power in standby mode, making it ideal for energy-saving applications.

Applications

The CS2841BED14G is versatile and can be used in various applications, including:

  • AC-DC power supplies for consumer electronics
  • DC-DC converters for distributed power systems
  • LED drivers for lighting applications
  • Power supplies for industrial equipment

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the CS2841BED14G is no exception. It is manufactured to high standards, ensuring reliability for critical applications. Whether you're designing a power supply for consumer electronics or industrial machinery, the CS2841BED14G offers a solution that balances performance with dependability.

With its combination of features and ON Semiconductor's renowned manufacturing expertise, the CS2841BED14G is an excellent choice for designers looking to create efficient and reliable power conversion systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess