EN
  • EN
  • DE

CS3524AGN16

Part No CS3524AGN16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS3524
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580427-CS3524AGN16
Ultra Librarian 3D Model Ultra Librarian CS3524AGN16 CAD Model

Description

ON Semiconductor CS3524AGN16 Overview

The CS3524AGN16 is a versatile and robust integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This PWM (Pulse Width Modulation) control circuit is specifically engineered to cater to the demanding requirements of switched-mode power supplies and DC-DC converters. With its precision and reliability, the CS3524AGN16 stands out as an essential component for power management solutions across various applications.

Key Features

  • Versatile Operation Modes: The CS3524AGN16 can operate in either single-ended or push-pull configurations, providing flexibility for different design requirements.
  • High-Frequency Operation: It supports high-frequency operation, which enables the design of power supplies with smaller components, resulting in compact and efficient systems.
  • Adjustable Dead-Time Control: The integrated dead-time control enhances the efficiency of the power stage by minimizing crossover losses.
  • Protection Mechanisms: The device includes under-voltage lockout (UVLO) and current limiting features, ensuring safe operation under various conditions.
  • Stable Operation: The CS3524AGN16 is designed for stable operation, with a temperature-compensated reference and an oscillator that is resistant to voltage and temperature variations.

Applications

The CS3524AGN16 is suitable for a broad range of applications, including but not limited to:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Control Systems
  • Battery Chargers
  • LED Lighting Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CS3524AGN16 is no exception, as it is produced with stringent quality control processes. This ensures that each chip meets the high standards expected for performance and reliability in critical power management applications.

Environmental Compliance

The CS3524AGN16 is designed with environmental responsibility in mind. It complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

With its combination of flexibility, efficiency, and reliability, the CS3524AGN16 from ON Semiconductor is an excellent choice for designers seeking a high-performance PWM control circuit for their power supply solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess