EN
  • EN
  • DE

CS3842AGD8

Part No CS3842AGD8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS3842
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 916057-CS3842AGD8
Ultra Librarian 3D Model Ultra Librarian CS3842AGD8 CAD Model

Description

The CS3842AGD8 is a state-of-the-art SMPS (Switch Mode Power Supply) controller integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This controller IC is designed to deliver high performance for off-line and DC-to-DC converter applications, offering a cost-effective solution for power management challenges.

Key Features

  • Current Mode Operation: The CS3842AGD8 operates in current mode, providing fast response to load changes and excellent loop stability. This mode of operation simplifies the external compensation design and enhances overall system reliability.
  • High-Frequency Oscillator: The device features an oscillator frequency that can be programmed up to 500 kHz, allowing for smaller-sized components, reduced power losses, and compact power supply designs.
  • Automatic Feed Forward Compensation: This feature improves the response to input voltage variations, ensuring consistent performance across different supply voltages.
  • Trimmed Oscillator Discharge Current: The discharge current is accurately trimmed to ensure consistent frequency tolerance, which is critical for synchronized operations in multi-channel power supplies.

Applications

The versatility of the CS3842AGD8 makes it suitable for a wide range of applications, including:

  • AC/DC adapters for personal computers and peripherals
  • Telecommunications power supplies
  • Industrial power systems
  • DC/DC converters for distributed power systems

Package and Availability

The CS3842AGD8 is available in an 8-pin SOIC package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that each IC is rigorously tested for performance and reliability. For detailed specifications, sample requests, or to place an order, customers can visit ON Semiconductor's official website or contact authorized distributors.

Environmental and Quality Standards

ON Semiconductor is dedicated to environmental stewardship and the CS3842AGD8 complies with RoHS and Green Standards, minimizing the environmental impact. Additionally, the product adheres to industry quality standards, ensuring that it meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess