EN
  • EN
  • DE

CS5155GDR16

Part No CS5155GDR16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK SYNC 5BIT 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Pentium II
Voltage - Input 4.25 V to 14 V
Number of Outputs 2
Output Voltage 1.34 V to 2.09 V, 2.14 V to 3.54 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 202910-CS5155GDR16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5155GDR16 CAD Model

Description

The ON Semiconductor CS5155GDR16 is a state-of-the-art integrated circuit designed for high-efficiency power management applications. This robust component is part of ON Semiconductor's extensive portfolio of energy-efficient solutions and is ideal for use in a wide range of electronic devices, from consumer electronics to industrial systems.

Key Features

  • High Performance: The CS5155GDR16 is engineered to deliver top-notch performance, ensuring reliable power management for your electronic applications.
  • Versatility: With its flexible design, this product can be utilized in various configurations, catering to a multitude of power management needs.
  • Durability: Manufactured with ON Semiconductor's commitment to quality, the CS5155GDR16 is built to last, offering a long operational lifespan even under challenging conditions.
  • Energy Efficiency: This component is designed to optimize power usage, reducing energy waste and contributing to the overall efficiency of the system it is integrated into.

Applications

The CS5155GDR16 is suitable for a broad array of applications where reliable and efficient power management is critical. This includes, but is not limited to:

  • Consumer Electronics
  • Computing Systems
  • Telecommunication Infrastructure
  • Industrial Controls
  • Automotive Electronics

Technical Specifications

The CS5155GDR16 boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Package: Available in a compact, surface-mount package for easy integration into various designs.
  • Temperature Range: Operates effectively across a broad temperature range, ensuring stability and performance in diverse environments.
  • Regulation: Provides precise voltage regulation, maintaining stable output despite fluctuations in input voltage or load conditions.

Conclusion

ON Semiconductor's CS5155GDR16 is a powerful and reliable solution for modern power management challenges. Its combination of efficiency, durability, and versatility makes it an excellent choice for any application requiring robust power control. With ON Semiconductor's reputation for quality, this component is sure to enhance the performance and longevity of your electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess