EN
  • EN
  • DE

CS5158

Part No CS5158
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 243901-CS5158
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5158 CAD Model

Description

ON Semiconductor CS5158 Product Overview

The ON Semiconductor CS5158 is a high-performance, integrated circuit designed for efficient power management and regulation in a wide range of electronic applications. This versatile IC is engineered to deliver a precise, stable output voltage with a fast transient response, making it an ideal choice for powering sensitive digital and analog circuits.

Key Features

  • High Efficiency: The CS5158 integrates advanced control features to achieve high conversion efficiency, which is crucial for reducing power loss and heat generation in electronic systems.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility across different platforms.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various power sources and ensuring compatibility with a diverse set of applications.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the system from damage due to excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the IC from overheating, enhancing the reliability and longevity of both the CS5158 and the end product.

Applications

The CS5158 from ON Semiconductor is well-suited for a variety of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Computer systems
  • Networking equipment
  • Telecommunications infrastructure

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CS5158 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it performs as expected in even the most demanding conditions.

Environmental Considerations

The CS5158 is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous substances, making it a suitable choice for eco-conscious manufacturers looking to create sustainable products.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess