EN
  • EN
  • DE

CS5305GDW28

Part No CS5305GDW28
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS5305
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 96896-CS5305GDW28
Ultra Librarian 3D Model Ultra Librarian CS5305GDW28 CAD Model

Description

The CS5305GDW28 is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the rigorous demands of high-performance electronic systems, offering a combination of efficiency, reliability, and versatility that makes it an ideal choice for a wide range of applications.

Key Features

  • Multi-Phase Buck Controller: The CS5305GDW28 features a multi-phase buck controller, which provides efficient voltage regulation for high-current applications. This allows for better thermal management and improved power distribution across the system.
  • Integrated Gate Drivers: With built-in gate drivers, this IC simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.
  • High Efficiency: The device is engineered to achieve high efficiency across a wide load range, which is crucial for reducing power loss and heat generation in modern electronic devices.
  • Adjustable Output Voltage: The output voltage of the CS5305GDW28 can be precisely adjusted to meet the specific needs of the application, ensuring compatibility with a variety of downstream components.
  • Overcurrent Protection: To safeguard the system, this IC incorporates overcurrent protection mechanisms that prevent damage due to excessive current conditions.

Applications

The versatile nature of the CS5305GDW28 makes it suitable for an array of applications, particularly where efficient power management is critical. It is commonly used in:

  • High-performance computing systems
  • Networking and telecommunications equipment
  • Server and storage platforms
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The CS5305GDW28 is no exception, as it is manufactured using robust processes that ensure consistent performance and longevity, even in the most demanding environments.

Conclusion

Whether you're designing for the next generation of computing platforms or upgrading existing power systems, the CS5305GDW28 from ON Semiconductor provides an efficient, reliable, and easy-to-implement solution. Its advanced features and comprehensive protections make it a smart choice for engineers looking to optimize their power management strategies.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0462 $60.0924
5+ $24.6535 $123.2675
8+ $23.8831 $191.0648
10+ $23.1127 $231.1270
13+ $22.3423 $290.4499
18+ $20.0312 $360.5616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess