EN
  • EN
  • DE

DD54RCLS

Part No DD54RCLS
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Description Diode Switching 1.5KV 5A 3-Pin(3+Tab) TO-220FI(LS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 251248-DD54RCLS
Popularity Low
Supply and Demand Status Balance
Family Name DD54RC
Introduction Date August 28, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DD54RCLS CAD Model

Description

The DD54RCLS is a state-of-the-art semiconductor device from ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications, including power management, automotive, and industrial systems, where reliability and efficiency are paramount.

Key Features

  • High Voltage Tolerance: The DD54RCLS is built to withstand high voltage conditions, making it suitable for applications that experience voltage surges.
  • Low Power Consumption: This device is optimized for low power consumption, ensuring energy efficiency and reduced operational costs.
  • Durable Construction: Manufactured with robust materials, the DD54RCLS boasts a long operational life, minimizing the need for replacements and maintenance.
  • Compact Design: Its compact size allows for easy integration into various circuit designs without requiring significant space.
  • Thermal Management: ON Semiconductor has incorporated advanced thermal management features into the DD54RCLS to maintain optimal operating temperatures.

Applications

The DD54RCLS is versatile and can be used in numerous applications. It is particularly well-suited for:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Energy management solutions
  • Motor drives

Technical Specifications

The technical specifications of the DD54RCLS include a broad operating temperature range, high voltage capacity, and compliance with industry standards for safety and performance. It is designed to deliver consistent performance even under challenging conditions.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The DD54RCLS is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by customers. Reliability is a cornerstone of ON Semiconductor's product philosophy, and the DD54RCLS is no exception.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The DD54RCLS is designed with eco-friendly materials and adheres to international environmental regulations, making it a responsible choice for environmentally conscious organizations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Shindengen
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5140 $59.1100
275+ $0.4216 $115.9400
425+ $0.4089 $173.7825
585+ $0.3962 $231.7770
760+ $0.3823 $290.5480
1,015+ $0.3430 $348.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess