EN
  • EN
  • DE

PTC6524

Part No PTC6524
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 283521-PTC6524
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTC6524 CAD Model

Description

The PTC6524, manufactured by Princeton, is a positive temperature coefficient (PTC) thermistor designed for overcurrent protection in various electronic circuits. These devices exhibit a significant increase in resistance when their temperature exceeds a specific threshold, effectively limiting current flow and preventing damage to sensitive components.

Applications

  • Overcurrent protection in power supplies: Prevents damage from excessive current draw.
  • Motor protection: Protects motors from overheating due to overloads or stalls.
  • Short circuit protection in electronic devices: Limits current during short circuit events, preventing component failure.
  • Battery protection: Prevents damage to batteries from overcharging or discharging.
  • Telecom equipment: Used in line cards for overcurrent protection.

Features

  • Positive temperature coefficient (PTC): Resistance increases sharply with temperature.
  • Self-resetting: Returns to low resistance state when the fault condition is removed and the device cools down.
  • Solid-state construction: Offers greater reliability and longer lifespan compared to traditional fuses.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Low resistance in normal operation: Minimizes power losses during normal operating conditions.

Benefits

  • Enhanced circuit protection: Provides reliable overcurrent protection, preventing damage to sensitive components.
  • Reduced downtime: Self-resetting feature eliminates the need for fuse replacement, minimizing downtime.
  • Improved product reliability: Solid-state construction ensures long-term reliability and consistent performance.
  • Simplified circuit design: Easy to integrate into existing circuits.
  • Cost-effective solution: Offers a cost-effective alternative to traditional fuses with enhanced performance and reliability.

The PTC6524 offers a robust and reliable solution for overcurrent protection. Its self-resetting capability and solid-state construction make it a suitable choice for a wide range of applications. Further research into specific datasheets is recommended to confirm exact electrical characteristics such as trip current, hold current, and resistance values. Specific electrical characteristics will vary between models and manufacturers.

You May Also Be Interested in

NEC
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess