EN
  • EN
  • DE

DLA11C-TR-E

Part No DLA11C-TR-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1.1A 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1.1A
Voltage - Forward (Vf) (Max) @ If 980mV @ 1.1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting SMD (SMT)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 050839-DLA11C-TR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DLA11C-TR-E CAD Model

Description

Introducing the DLA11C-TR-E from ON Semiconductor

The DLA11C-TR-E is a state-of-the-art product from ON Semiconductor, a leading provider in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern electronic systems, offering a blend of efficiency, reliability, and quality that ON Semiconductor is known for.

The DLA11C-TR-E is a diode array specifically engineered to provide protection for sensitive electronic components. It is packaged in a compact SOT-23 configuration, which makes it an ideal choice for space-constrained applications. The device features multiple diodes with common cathodes, making it a versatile solution for protecting a variety of circuits.

Key Features

  • ESD Protection: The DLA11C-TR-E is designed to safeguard electronic components from electrostatic discharge (ESD), which can cause irreversible damage. It ensures that sensitive circuits remain intact even under harsh conditions.
  • Low Leakage Current: With its low leakage current, this diode array minimizes power loss, ensuring that the system operates with maximum efficiency.
  • Fast Response Time: The device boasts a rapid response time, quickly reacting to overvoltage events and providing immediate protection to the circuitry.
  • High Surge Capability: It can withstand high surge currents, making it an excellent choice for applications that may experience unexpected power spikes.
  • RoHS Compliant: The DLA11C-TR-E meets the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly option.

Applications

The versatile nature of the DLA11C-TR-E makes it suitable for a wide array of applications. It is commonly used in:

  • Portable Devices
  • Computing Systems
  • Consumer Electronics
  • Telecommunication Equipment
  • Industrial Controls

With its robust design and exceptional performance, the DLA11C-TR-E from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the durability and longevity of their electronic products. By integrating this diode array into your design, you can ensure that your device remains protected against the unpredictable nature of electrical environments.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $0.0514
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7309 $58.3854
15+ $7.9845 $119.7675
23+ $7.7350 $177.9050
31+ $7.4856 $232.0536
40+ $7.2361 $289.4440
54+ $6.4876 $350.3304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess