EN
  • EN
  • DE

DM74ALS574ASJ

Part No DM74ALS574ASJ
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr onsemi
Series 74ALS
Package Tube
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 35 MHz
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 18 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOP
Package / Case 20-SOIC (0.209", 5.30mm Width)
Base Product Number 74ALS574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 38
Win Source Part Number 1017846-DM74ALS574ASJ
Ultra Librarian 3D Model Ultra Librarian DM74ALS574ASJ CAD Model

Description

DM74ALS574ASJ Octal D-Type Flip-Flop from ON Semiconductor

The DM74ALS574ASJ is a high-speed, octal D-type flip-flop with a clear function, manufactured by ON Semiconductor, a renowned leader in semiconductor solutions. This integrated circuit (IC) is designed to provide optimal performance in a variety of digital applications that require the storage of eight bits of data. It is a significant component in the realm of digital electronics and is commonly used in systems that require the temporary storage of data, such as computers, registers, and various types of memory units.

The device is characterized by its advanced Low-Power Schottky (ALS) technology, which offers a perfect balance between speed and power consumption. The DM74ALS574ASJ operates at a typical voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) levels, and it is known for its fast propagation delays and reduced power requirements, ensuring efficient operation in high-speed computing environments.

Each flip-flop has a direct clear input and a data input, which is edge-triggered by a low-to-high transition of the clock input. The outputs of the flip-flops are buffered to lower the drive requirements, providing a better signal integrity. This feature is particularly beneficial when driving the inputs of other ICs, buses, or long cables, where signal strength can be an issue.

The DM74ALS574ASJ comes in a slim 20-pin Small Outline package (SOIC), making it suitable for surface-mount technology (SMT) and ideal for space-constrained applications. This packaging allows for higher density of components on a PCB, optimizing board space without sacrificing performance.

Key features of the DM74ALS574ASJ include:

  • Eight D-type flip-flops with clear
  • Edge-triggered from low-to-high transitions
  • Buffered outputs for enhanced drive capability
  • Typical power dissipation of 45 mW
  • High-speed operation: tpd = 15 ns (typical) at Vcc = 5V
  • Wide operating temperature range: 0°C to 70°C
  • Standard 20-pin SOIC package for SMT

Overall, the DM74ALS574ASJ from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient octal flip-flop that can maintain data integrity while operating at high speeds. Its combination of speed, power efficiency, and packaging makes it a versatile component for a wide array of digital logic applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess