EN
  • EN
  • DE

DM74ALS640AWM

Part No DM74ALS640AWM
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer ON Semiconductor
Series 74ALS
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74ALS640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917116-DM74ALS640AWM
Ultra Librarian 3D Model Ultra Librarian DM74ALS640AWM CAD Model

Description

ON Semiconductor DM74ALS640AWM Product Overview

The DM74ALS640AWM is a high-performance integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This product is an octal 3-state non-inverting bus transceiver, which is widely used in digital communication and data processing applications. It is especially suitable for driving bus lines or buffer memory address registers due to its bidirectional interface and 3-state outputs.

Key Features

  • Logic Type: Bus Transceiver
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Output Type: 3-State
  • Polarity: Non-Inverting
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20
  • Propagation Delay Time: 11ns at 5V

Performance and Quality

The DM74ALS640AWM is designed to deliver high-speed performance with a typical propagation delay time of only 11ns at 5V. This makes it an excellent choice for systems that require fast data transfer rates. The device operates within a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL power levels. It is also characterized for operation from -55°C to +125°C, ensuring reliability and stability across a wide range of environmental conditions.

Applications

Thanks to its versatility and performance characteristics, the DM74ALS640AWM is suitable for a variety of applications, including:

  • Data communication systems
  • Buffer memory address registers
  • Bus-oriented systems
  • Microprocessor or microcontroller interface

Reliability and Compliance

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The DM74ALS640AWM is no exception, and it complies with the rigorous industry standards for performance and safety. Additionally, the device is offered in a surface-mount SOIC-20 package, which is ideal for space-constrained applications.

With its robust design and ON Semiconductor's commitment to quality, the DM74ALS640AWM is a dependable choice for designers looking to implement efficient and reliable data transfer mechanisms in their electronic systems.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess