EN
  • EN
  • DE

DM74LS393N

Part No DM74LS393N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC COUNTER BIN DUAL 4BIT 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Bits per Element 4
Reset Asynchronous
Count Rate 25MHz
Trigger Type Negative Edge
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number 74LS393
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252419-DM74LS393N
Popularity Low
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS393N CAD Model

Description

ON Semiconductor DM74LS393N Dual 4-Bit Binary Counter

The DM74LS393N from ON Semiconductor is a high-performance, dual 4-bit binary counter integrated circuit, designed for use in a wide array of electronic applications requiring reliable and precise counting operations. Encased in a durable 14-pin plastic DIP (Dual In-line Package), this device is a testament to ON Semiconductor's commitment to providing robust and efficient solutions for digital systems.

This precision counter features two individual 4-bit counters in a single package, allowing for compact and efficient use of circuit board space. Each counter is fully independent and can be operated in a synchronous mode, ensuring accurate and simultaneous operations. The DM74LS393N operates on a power supply range of 4.75V to 5.25V, making it suitable for TTL (Transistor-Transistor Logic) environments.

One of the key attributes of the DM74LS393N is its high-speed performance. The device is capable of handling fast count operations, which is essential for applications that require quick data processing and timing control. Furthermore, the counters can be easily cascaded by feeding the ripple carry output to the enable input of the subsequent counter, allowing for the creation of larger counting sequences without the need for additional external circuitry.

The DM74LS393N is designed with ease of use in mind. It features direct clear inputs to reset the counter to its zero state, and the outputs are fully buffered for the highest noise immunity and pattern insensitivity to output impedance variations. This makes the device an excellent choice for use in noisy environments where signal integrity is paramount.

Typical applications for the DM74LS393N include time delay circuits, frequency dividers, counters, and clocks. Its robust design and versatility make it an ideal component for designers looking to implement reliable timing and counting solutions in their digital systems. Whether it's for industrial control systems, consumer electronics, or educational projects, the DM74LS393N offers a practical and cost-effective solution that upholds the quality standards of ON Semiconductor.

Key Features:

  • Dual 4-bit binary counting
  • Independent counters for flexible usage
  • Easy cascading for extended count lengths
  • High-speed operation for efficient counting
  • Fully buffered outputs for enhanced noise immunity
  • Direct clear inputs for quick resetting
  • Suitable for TTL power supply voltages
  • Durable 14-pin DIP packaging

With the DM74LS393N, ON Semiconductor continues to deliver high-quality, reliable components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
Micron Technology Inc.
Lowest to $115.6717
ON Semiconductor
Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Box / Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 50V TO220AB
Lowest to $0.8644
Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $26.0386
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
Delta Electronics
Inductor RF Chip Wirewound 22uH 10% 7.96MHz 10Q-Factor Ferrite 0.25A 6Ohm DCR 0805 T/R / CHIP INDUCTOR 22.0UH10% 250MA 6.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6694 $60.2460
215+ $0.5493 $118.0995
330+ $0.5322 $175.6260
450+ $0.5151 $231.7950
585+ $0.4978 $291.2130
780+ $0.4463 $348.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess