EN
  • EN
  • DE

DM74S10N

Part No DM74S10N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC GATE NAND 3CH 3-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 3
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 8ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74S10
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252437-DM74S10N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S10N CAD Model

Description

ON Semiconductor DM74S10N Triple 3-Input NAND Gates

The DM74S10N from ON Semiconductor is a high-performance integrated circuit that features three independent 3-input NAND gates in a single package. This device is designed for use in a wide range of digital applications where NAND logic is required, including computer systems, data processing, industrial controls, and communication equipment.

Constructed with bipolar technology, the DM74S10N provides a robust and reliable logic function with fast switching characteristics. Each NAND gate on the chip has three inputs, labeled A, B, and C, and one output, ensuring versatility in implementing complex logic circuits or expanding the logic capability of existing systems.

The DM74S10N is housed in a 14-pin DIP (Dual In-line Package), making it easy to install on a variety of standard breadboards, prototyping boards, or printed circuit boards (PCBs). The pin configuration is designed for straightforward implementation, with pins dedicated to supply voltage (Vcc) and ground (GND) to power the device, while the remaining pins represent the inputs and outputs of the three NAND gates.

Key Features Specifications Logic Type Triple 3-Input NAND Gate Package Type 14-Pin DIP Operating Voltage 4.75V to 5.25V Switching Speed Fast Operating Temperature 0°C to +70°C

With its operating voltage range of 4.75V to 5.25V, the DM74S10N is compatible with standard TTL (Transistor-Transistor Logic) power levels, ensuring easy integration into TTL environments. The device can operate within a temperature range of 0°C to +70°C, providing reliable performance across a spectrum of environmental conditions.

For designers and engineers looking for a dependable and versatile NAND logic solution, the ON Semiconductor DM74S10N offers a balance of performance, power consumption, and ease of use, making it an excellent choice for a variety of digital logic applications.

You May Also Be Interested in

Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Omron
Lowest to $1.0478
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6373 $60.5435
225+ $0.5229 $117.6525
345+ $0.5066 $174.7770
475+ $0.4902 $232.8450
610+ $0.4739 $289.0790
820+ $0.4248 $348.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess