EN
  • EN
  • DE

DTA143ZET1G

Part No DTA143ZET1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description Trans Digital BJT PNP 50V 100mA 300mW 3-Pin SOT-416 T/R / TRANS PREBIAS PNP 200MW SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 4.7k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SC-75, SOT-416
Win Source Part Number 014975-DTA143ZET1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DTA143ZE
Introduction Date May 12, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DTA143ZET1G CAD Model

Description

ON Semiconductor DTA143ZET1G PNP Digital Transistor

The DTA143ZET1G from ON Semiconductor is a pre-biased PNP transistor that simplifies circuit design by integrating the biasing resistors, making it an ideal choice for digital switching applications. This digital transistor is designed to replace a single PNP transistor and its external resistor network, thus reducing component count and saving valuable space on printed circuit boards (PCBs).

Key Features

  • Built-in Biasing Resistors: Comes with a 4.7kΩ base resistor and a 47kΩ resistor from base to emitter, which facilitates the design process by reducing external components.
  • High Power Dissipation: Capable of dissipating up to 150mW, making it suitable for moderate power applications.
  • Low V<sub>CE(sat): Offers a low collector-emitter saturation voltage, which enhances efficiency by minimizing voltage drop and power loss during operation.
  • Complementary Design: Can be paired with the DTC143ZET1G NPN digital transistor for push-pull applications, offering designers a matched set for their circuit requirements.
  • Small Package: The SOT-416 (SC-75) package is designed for space-constrained applications, providing a compact solution without sacrificing performance.
  • RoHS Compliant: Meets the requirements of the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The DTA143ZET1G is versatile and can be used in various applications, including but not limited to:

  • Power management circuits
  • Logic level shifters
  • Inverter circuits
  • Interface circuits
  • Signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the DTA143ZET1G is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for industrial and consumer applications. With its integrated design and robust construction, the DTA143ZET1G is a reliable component for designers looking to streamline their digital switching designs.

You May Also Be Interested in

LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 500mA 225mW Surface Mount SOT-23
Lowest to $0.0350
Infineon Technologies
BCR 133W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 250mW Surface Mount SC-88
Lowest to $0.0583
Infineon Technologies
BCR 116 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS NPN 0.1A SST3
Lowest to $0.0874
Infineon Technologies
BCR 533 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 22PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess