EN
  • EN
  • DE

EC3H07B-TL

Part No EC3H07B-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 30MA 4V FT=10G / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 115687-EC3H07B-TL
Ultra Librarian 3D Model Ultra Librarian EC3H07B-TL CAD Model

Description

The ON Semiconductor EC3H07B-TL is a cutting-edge power conversion device designed to meet the rigorous demands of modern electronic applications. This high-performance, energy-efficient component is ideal for a wide range of products, from consumer electronics to industrial systems.

Key Features

  • Low On-Resistance: The EC3H07B-TL boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency during operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this device ensures quick response times and supports high-frequency operation, making it suitable for complex power management tasks.
  • Low Gate Charge: With a low gate charge, the EC3H07B-TL facilitates reduced switching losses, which is crucial for maintaining energy efficiency in power-sensitive designs.
  • Compact Package: Housed in a small, leadless package, the EC3H07B-TL is optimized for space-constrained applications, allowing for more compact and integrated designs without sacrificing performance.
  • Robust Thermal Performance: The device is designed to handle significant thermal stress, ensuring reliable performance even under high temperature conditions.

Applications

The versatility of the EC3H07B-TL makes it suitable for a multitude of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Computing systems
  • Telecommunication equipment

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the EC3H07B-TL is no exception. Manufactured to the highest standards, this device ensures stable performance over its lifespan, making it a trustworthy choice for critical applications.

Environmental Considerations

In line with modern environmental standards, the EC3H07B-TL is designed to comply with RoHS directives, ensuring that it is free from hazardous materials and suitable for eco-friendly products.

Whether you're developing power management systems or looking to enhance the efficiency of existing designs, the ON Semiconductor EC3H07B-TL offers a powerful solution that combines performance with energy conservation.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess