EN
  • EN
  • DE

MMBV409LT1G

Part No MMBV409LT1G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Silicon Tuning Diode | DIODE TUNING SS 20V SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Capacitance at Vr, F 32pF at 3V, 1MHz
Capacitance Ratio 1.9
Capacitance Ratio Condition C3/C8
Voltage - Peak Reverse (Maximum) 20V
Diode Type Single
Q at Vr, F 200 at 3V, 50MHz
Temperature Range - Operating 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225072-MMBV409LT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBV409LT1G CAD Model

Description

The MMBV409LT1G from ON Semiconductor is a high-performance, surface-mount switching diode designed for applications requiring efficient and reliable high-voltage switching. This versatile diode is encapsulated in a small SOT-23 package, making it an ideal choice for space-constrained designs.

Key Features

  • Voltage Rating: The device supports a reverse voltage of up to 200 volts, allowing for its use in high-voltage circuits.
  • Current Handling: It can handle a continuous forward current of 250 milliamperes, suitable for various switching applications.
  • Fast Switching Speed: With its fast switching speed, the MMBV409LT1G is capable of operating efficiently in high-frequency circuits.
  • Low Capacitance: The diode features low capacitance, which minimizes charge storage and enables faster turn-off times.
  • Surface Mount Package: The SOT-23 package is designed for automated assembly processes, facilitating mass production and reducing manufacturing costs.

Applications

The MMBV409LT1G is suitable for a variety of applications, including:

  • High-voltage switching circuits
  • Power management systems
  • Voltage clamping
  • Protection circuits
  • Signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MMBV409LT1G is manufactured with the highest standards, ensuring consistent performance and durability for the lifetime of the product. It is designed to meet or exceed the stringent requirements of the industrial and consumer electronics markets.

Environmental Compliance

In alignment with global environmental standards, the MMBV409LT1G is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.

Whether you are designing high-voltage power supplies or looking for a reliable switching solution, the ON Semiconductor MMBV409LT1G offers the performance and efficiency required for today's demanding electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess