EN
  • EN
  • DE

EC4303C-TL

Part No EC4303C-TL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 115691-EC4303C-TL
Ultra Librarian 3D Model Ultra Librarian EC4303C-TL CAD Model

Description

The EC4303C-TL from ON Semiconductor is a state-of-the-art, integrated step-down converter designed for high efficiency and reliability in a variety of applications. This compact, surface-mount component is part of ON Semiconductor's expansive portfolio of power management solutions, catering to the needs of modern electronic devices that require stable and efficient power conversion.

Key Features

  • High Efficiency: The EC4303C-TL boasts an excellent efficiency rate, which minimizes energy loss during power conversion, leading to longer battery life and reduced heat generation.
  • Adjustable Output Voltage: Flexibility is a cornerstone of this device, as it allows users to adjust the output voltage to meet the specific requirements of their application, ensuring broad compatibility and customizability.
  • Low Quiescent Current: Its low quiescent current makes it an ideal choice for battery-powered devices, where conserving power is paramount.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, ensuring long-term stability and reliability.
  • Small Footprint: The EC4303C-TL comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the EC4303C-TL allows it to be employed in a wide range of applications, including but not limited to:

  • Portable and wearable devices
  • Wireless communication equipment
  • Power supplies for embedded systems
  • Industrial control systems
  • Energy-efficient IoT devices

Technical Specifications

The EC4303C-TL operates with an input voltage range suitable for various battery chemistries and can deliver a continuous output current to power a diverse array of electronic circuits. Its high switching frequency enables the use of smaller external components, reducing the overall solution size and cost.

Quality and Support

ON Semiconductor is known for its commitment to quality, and the EC4303C-TL is no exception. Customers can expect robust support and comprehensive documentation, including datasheets, application notes, and design tools, to facilitate the integration of this converter into their projects.

Whether you're designing a new product or optimizing an existing one, the EC4303C-TL offers the performance, efficiency, and reliability that ON Semiconductor's customers have come to rely on.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1103 $57.9075
1,280+ $0.0906 $115.9680
1,975+ $0.0878 $173.4050
2,725+ $0.0849 $231.3525
3,520+ $0.0822 $289.3440
4,710+ $0.0736 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess