EN
  • EN
  • DE

TN0104N8-G

Part No TN0104N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 0.63A TO243AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 630mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 3V, 10V
Gate-Source Threshold Voltage 1.6V @ 500μA
Max Input Capacitance 70pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Tc)
Maximum Rds On at Id,Vgs 2 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-243AA (SOT-89)
Dimension TO-243AA
Win Source Part Number 119324-TN0104N8-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN0104N8-G CAD Model

Description

The TN0104N8-G from Microchip Technology is a high-performance, N-channel enhancement-mode MOSFET designed for a variety of applications that require efficient power management and high reliability. This MOSFET is part of Microchip's extensive range of power management solutions, providing designers with a flexible and powerful component for their electronic designs.

Key Features

  • Device Type: MOSFET - N-Channel, Enhancement Mode
  • Technology: Advanced Power MOSFET technology for superior switching performance
  • Voltage Rating: The TN0104N8-G operates at a drain-source voltage (V<sub>DS) of 40V, making it suitable for a wide range of applications.
  • Current Handling: It can handle continuous drain currents (I<sub>D) up to 0.5A, providing sufficient throughput for most low to medium power requirements.
  • Low On-Resistance: Features a low on-resistance (R<sub>DS(on)) which enhances its efficiency by minimizing power loss during operation.
  • High Thermal Performance: With an excellent thermal performance, it can operate reliably in a wide temperature range.
  • Package: Housed in a TO-92 package, the TN0104N8-G is compact and suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.

Applications

The TN0104N8-G is ideal for a range of applications, including but not limited to:

  • Power management circuits
  • DC/DC converters
  • Motor control systems
  • Switching regulators
  • Relay replacements
  • Load switches

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TN0104N8-G is no exception. It is designed to meet the stringent requirements of industrial, automotive, and consumer applications. The device is RoHS compliant, ensuring adherence to environmental standards and regulations.

Support and Resources

For designers and engineers, Microchip Technology provides extensive support and resources, including datasheets, application notes, and design tools. This ensures that incorporating the TN0104N8-G into your design is supported by the best technical assistance available.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5266 $61.0640
95+ $1.2526 $118.9970
145+ $1.2134 $175.9430
200+ $1.1743 $234.8600
255+ $1.1353 $289.5015
345+ $1.0178 $351.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,890 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess