EN
  • EN
  • DE

ECH8654-TL-H

Part No ECH8654-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description P-Channel Power MOSFET –20V, –5A, 38mΩ, Dual ECH8 | MOSFET 2P-CH 20V 5A ECH8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity 2 P-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 5A
Rds On (Maximum) at Id, Vgs 38mOhm at 3A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 11nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 960pF at 10V
Maximum Power 1.5W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 8-SMD, Flat Lead
Supplier Device Package 8-ECH
Family Part Number ECH8654
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718284-ECH8654-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8654-TL-H CAD Model

Description

The ECH8654-TL-H is a state-of-the-art power management device designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is part of the ECH8 series, known for their high efficiency and reliability in a range of electronic applications.

Key Features

  • Low On-Resistance: The ECH8654-TL-H boasts an extremely low on-resistance, ensuring minimal power loss and heat generation during operation, which is critical for maintaining the efficiency of the overall system.
  • High-Speed Switching: Designed for high-speed switching applications, this device is ideal for converters, inverters, and power management tasks that require rapid switching capabilities.
  • Dual P-Channel MOSFET: This product features a dual P-Channel MOSFET configuration, which allows for simplified circuit design and reduced component count in applications requiring complementary MOSFETs.
  • Lead-Free and Halogen-Free: The ECH8654-TL-H is designed with environmental considerations in mind, being both lead-free and halogen-free, contributing to a greener electronics industry.

Applications

The versatility of the ECH8654-TL-H makes it suitable for a wide array of applications. It is commonly used in power management circuits for portable devices, such as smartphones and tablets, due to its compact size and power efficiency. Additionally, it is well-suited for DC/DC converters, load switches, and battery management systems in consumer electronics, automotive, and industrial sectors.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ECH8654-TL-H is subject to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Customers can trust in the reliability and performance of this device for their critical power management needs.

Environmental Compliance

Reflecting ON Semiconductor's dedication to environmental stewardship, the ECH8654-TL-H complies with international environmental standards. Its lead-free and halogen-free design not only reduces the ecological footprint but also enables the use of this component in products marketed in regions with strict environmental regulations.

You May Also Be Interested in

Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9617 $52.8935
130+ $0.7891 $102.5830
200+ $0.7644 $152.8800
275+ $0.7398 $203.4450
350+ $0.7151 $250.2850
470+ $0.6411 $301.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,843 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess