EN
  • EN
  • DE

ECH8694R-W

Part No ECH8694R-W
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822237-ECH8694R-W
Ultra Librarian 3D Model Ultra Librarian ECH8694R-W CAD Model

Description

The ON Semiconductor ECH8694R-W is a state-of-the-art, high-performance MOSFET designed for advanced electronic applications. This MOSFET is part of ON Semiconductor's extensive portfolio of power management devices, known for their reliability, efficiency, and innovation. The ECH8694R-W is particularly suited for power conversion and management tasks in a wide range of products, from consumer electronics to industrial systems.

Key Features

  • Low On-Resistance: The ECH8694R-W boasts an exceptionally low on-resistance, which results in reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET minimizes switching losses, making it ideal for high-frequency power converters and other demanding environments.
  • Thermal Performance: With an excellent thermal design, the ECH8694R-W ensures stable operation even under high temperature conditions, prolonging the life of the product.
  • Gate Charge: The device has been optimized for low gate charge, which reduces the power required to drive the gate, thereby improving the efficiency of the overall system.
  • Robust Package: Encased in a durable package, the ECH8694R-W is designed to withstand mechanical stress and harsh environmental conditions, ensuring long-term reliability.

Applications

The ECH8694R-W MOSFET is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Control Circuits
  • Computing and Server Applications
  • Telecommunications Equipment

Technical Specifications

With a continuous drain current rating, low threshold voltage, and a wide operating temperature range, the ECH8694R-W meets the rigorous demands of modern electronic applications. Its technical specifications are designed to offer superior performance in a compact footprint, making it an excellent choice for space-constrained applications.

Conclusion

In conclusion, the ON Semiconductor ECH8694R-W MOSFET is a high-quality component that offers exceptional performance for a broad spectrum of power management applications. Its advanced features and robust design ensure that it delivers the efficiency, reliability, and durability that designers and engineers require for their cutting-edge electronic projects.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess