EN
  • EN
  • DE

EFC6602R-TR

Part No EFC6602R-TR
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH EFCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate, 2.5V Drive
Max Gate Charge 55nC @ 4.5V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-EFCP (2.7x1.81)
Win Source Part Number 1035899-EFC6602R-TR
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian EFC6602R-TR CAD Model

Description

The ON Semiconductor EFC6602R-TR is a cutting-edge power management integrated circuit designed to meet the rigorous demands of modern electronic devices. This high-performance, field-effect transistor (FET) driver is specifically engineered to deliver efficient power conversion and control within a compact footprint, making it an ideal choice for a wide range of applications, including computing, networking, and portable devices.

Key Features

  • High-Efficiency Power Conversion: The EFC6602R-TR utilizes advanced technology to provide high-efficiency power conversion, which helps in reducing the thermal footprint and improving the overall performance of the system.
  • Compact Design: Its small form factor is perfect for space-constrained applications, enabling designers to incorporate power management solutions without compromising on space.
  • Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Low On-Resistance: With its low on-resistance, the EFC6602R-TR offers reduced conduction losses, which translates to improved power efficiency and longer battery life in portable applications.
  • High-Speed Switching: The device supports high-speed switching, which is essential for applications that require fast response times and precise power control.

Applications

The versatility of the EFC6602R-TR makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • DC-DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Portable Electronic Devices
  • Computing and Networking Equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the EFC6602R-TR is no exception. Manufactured using state-of-the-art processes, this device meets the highest industry standards for performance and durability, ensuring a reliable solution for power management challenges.

Product Availability

The EFC6602R-TR is available in a tape and reel format (TR), facilitating easy integration into automated manufacturing processes. This packaging option is designed to streamline the production workflow, reduce manual handling, and minimize the risk of damage during assembly.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3412 $51.1800
360+ $0.2800 $100.8000
555+ $0.2713 $150.5715
765+ $0.2625 $200.8125
990+ $0.2538 $251.2620
1,320+ $0.2275 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,200 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess