EN
  • EN
  • DE

EFC6618R-A

Part No EFC6618R-A
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822353-EFC6618R-A
Ultra Librarian 3D Model Ultra Librarian EFC6618R-A CAD Model

Description

Introducing the EFC6618R-A Power MOSFET by ON Semiconductor

ON Semiconductor's EFC6618R-A is a cutting-edge Power MOSFET designed to deliver high-efficiency power management and conversion for a wide range of applications. This advanced semiconductor device is engineered to meet the stringent requirements of modern electronic systems, providing both reliability and performance.

Key Features:

  • Low R<sub>DS(on): The EFC6618R-A boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High Power Density: With its compact footprint, the EFC6618R-A offers a high power density, making it ideal for space-constrained applications where power delivery is critical.
  • Advanced Packaging: Utilizing ON Semiconductor's cutting-edge packaging technology, the EFC6618R-A ensures superior thermal performance and ruggedness, which is vital for maintaining stability and longevity under varying operational conditions.

Performance Specifications:

  • Voltage Rating: The device is rated for operation at a maximum drain-source voltage (V<sub>DSS), providing flexibility across different voltage ranges for various applications.
  • Current Handling: The EFC6618R-A can handle continuous drain currents (I<sub>D), making it suitable for high current applications.
  • Fast Switching Speed: Its fast switching capabilities ensure minimal switching losses, which is essential for high-frequency power converters and inverters.

Applications:

The EFC6618R-A Power MOSFET is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor control circuits
  • Computing and server power systems
  • Telecommunication equipment

ON Semiconductor has designed the EFC6618R-A with the future in mind, ensuring that it not only meets current market demands but is also capable of adapting to the evolving needs of technology. With its robust construction, high efficiency, and versatile application range, the EFC6618R-A is an excellent choice for designers looking to enhance system performance while maintaining energy efficiency and reliability.

For detailed specifications, application notes, and additional resources, visit ON Semiconductor's official website or contact their support team for technical assistance.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,200 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess