EN
  • EN
  • DE

EFC6618R-TF

Part No EFC6618R-TF
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822354-EFC6618R-TF
Ultra Librarian 3D Model Ultra Librarian EFC6618R-TF CAD Model

Description

The ON Semiconductor EFC6618R-TF is a cutting-edge power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic devices. This compact, high-efficiency device is ideal for applications where space is at a premium and power efficiency is a must.

Key Features

  • High Efficiency: The EFC6618R-TF is engineered to provide maximum efficiency, which helps to reduce heat generation and increase the reliability of the end application.
  • Compact Size: Its small form factor makes it an excellent choice for space-constrained applications, allowing designers to minimize the footprint of their power supply designs.
  • Robust Performance: Built to withstand the rigors of modern electronic devices, the EFC6618R-TF provides stable performance under a wide range of conditions.

Applications

The versatility of the EFC6618R-TF makes it suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Wireless and RF systems
  • Power supply modules
  • Energy management systems

Technical Specifications

The EFC6618R-TF boasts a comprehensive set of technical specifications that ensure its adaptability and performance in various applications:

  • Package: The device comes in a compact, surface-mount package that is easy to integrate into a wide range of products.
  • Switching Frequency: It operates at a high switching frequency, which allows for smaller external components and a more compact overall design.
  • Power Efficiency: The IC is designed with power efficiency in mind, reducing energy consumption and extending the battery life of portable devices.
  • Thermal Management: Advanced thermal management features ensure the device operates within its temperature range for enhanced reliability.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the EFC6618R-TF is no exception. This product is manufactured with high-quality materials and rigorous testing procedures to meet the high standards expected by electronic device manufacturers.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess