EN
  • EN
  • DE

ESD5Z12T1G

Part No ESD5Z12T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12VWM 25VC SOD523 / ESD Suppressor Diode TVS Uni-Dir 12V 2-Pin SOD-523 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 14.1V
Max Clamping Voltage 25V
Peak Pulse Current(Ippm) 9.6A (8/20μs)
Power Dissipation - Pd 240W
Applications Automotive
Capacitance @ Frequency 55pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 015679-ESD5Z12T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESD5Z12
Introduction Date October 13, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ESD5Z12T1G CAD Model

Description

The ESD5Z12T1G from ON Semiconductor is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD). This small, robust device is a must-have for modern electronics where space is at a premium and protection from sudden voltage spikes is essential.

Key Features

  • Zener Voltage: The ESD5Z12T1G offers a Zener voltage of 12V, providing a precise voltage clamp level suitable for protecting a variety of circuits.
  • ESD Protection: With its capability to handle ESD strikes, this diode conforms to the IEC61000-4-2 standard, ensuring reliable protection against ESD events up to ±20 kV (air discharge) and ±15 kV (contact discharge).
  • Low Capacitance: The device features a low loading capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • SOD-523 Package: The compact SOD-523 package allows for high-density mounting and is suitable for space-constrained applications.
  • Pb-Free and RoHS Compliant: The ESD5Z12T1G is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers looking to meet current regulations.

Applications

The ESD5Z12T1G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Cellular handsets
  • Personal digital assistants (PDAs)
  • Notebooks, desktops, and servers
  • Portable instrumentation
  • MP3 players
  • Other portable communication devices

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the ESD5Z12T1G is no exception. Designed to meet the stringent requirements of the electronics industry, this ESD protection diode ensures that your devices are shielded from the potentially damaging effects of ESD, thereby prolonging their operational life and maintaining their performance.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,450+ $0.0345 $50.0250
3,100+ $0.0323 $100.1300
4,810+ $0.0312 $150.0720
6,900+ $0.0290 $200.1000
8,930+ $0.0280 $250.0400
11,155+ $0.0269 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 1450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess