EN
  • EN
  • DE

ESD5Z3.3T5G

Part No ESD5Z3.3T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 14.1VC SOD523 / 14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 5V
Voltage - Clamping (Max) @ Ipp 14.1V
Current - Peak Pulse (10/1000µs) 11.2A (8/20µs)
Power - Peak Pulse 158W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 105pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number ESD5Z3.3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESD5Z3.3T5GOSTR,ESD5Z3.3T5GOSDKR,ESD5Z3.3T5GOSCT,ESD5Z3.3T5G-ND
Standard Package 8,000
Win Source Part Number 1334864-ESD5Z3.3T5G
Ultra Librarian 3D Model Ultra Librarian ESD5Z3.3T5G CAD Model

Description

The ESD5Z3.3T5G is a state-of-the-art ESD (Electrostatic Discharge) protection device from ON Semiconductor, designed to safeguard sensitive electronic components from transient voltage spikes. This compact, high-performance device is an essential component for modern electronic circuits that require robust protection against ESD without compromising on signal integrity.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that the sensitive circuitry is protected even under the most demanding ESD events.
  • Fast Response Time: Its fast response time to ESD strikes makes it an ideal choice for high-speed data lines and other vulnerable circuits.
  • Low Leakage Current: The ESD5Z3.3T5G boasts a low leakage current, which helps in maintaining power efficiency and prolonging battery life in portable applications.
  • Standoff Voltage: With a standoff voltage of 3.3V, this device is optimized for protection in a wide range of applications.
  • Compact Package: Housed in a small SOD-523 package, it is suitable for high-density circuit board designs where space is at a premium.
  • IEC Compliance: It is compliant with IEC standards 61000-4-2 for ESD, ensuring international acceptance and reliability.

Applications

The ESD5Z3.3T5G is versatile and can be used across various applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Notebook Computers
  • Portable Electronics
  • Digital Cameras
  • MP3 Players

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the ESD5Z3.3T5G is a reliable choice for ESD protection. Its performance is characterized by rigorous testing and adherence to industry standards, making it a trusted component in safeguarding electronic devices from the damaging effects of electrostatic discharge.

For designers and engineers looking for an ESD protection solution that offers both efficiency and space-saving attributes, the ESD5Z3.3T5G from ON Semiconductor is an excellent choice. Its combination of features and compliance with international standards makes it an indispensable component for protecting sensitive electronics in today's fast-paced, technology-driven world.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,517 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess