EN
  • EN
  • DE

ESD7011MX4T5G

Part No ESD7011MX4T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ENCAPSULATED DFN / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Base Product Number ESD7011
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 961499-ESD7011MX4T5G
Ultra Librarian 3D Model Ultra Librarian ESD7011MX4T5G CAD Model

Description

ON Semiconductor ESD7011MX4T5G - ESD Protection Device

The ESD7011MX4T5G is a state-of-the-art ESD protection device designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust component is engineered to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic equipment.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which ensures that any ESD pulse is quickly and effectively suppressed, protecting the downstream circuitry from high voltage transients.
  • High ESD Protection: It can withstand ESD events up to ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard, providing exceptional protection for your electronic components.
  • Low Capacitance: With a low loading capacitance, the ESD7011MX4T5G is ideal for protecting high-speed data lines without compromising signal integrity, making it suitable for applications such as USB interfaces, HDMI, and other high-speed data ports.
  • Small Package Size: The device comes in a compact SOT-553 package, which is highly space-efficient and perfect for use in applications where board space is at a premium.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the ESD7011MX4T5G is both lead-free and RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The versatility and high performance of the ESD7011MX4T5G make it suitable for a wide range of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Personal Computers and Laptops
  • Digital Cameras and Camcorders
  • Wearable Technology
  • Networking Devices and Peripherals

With its robust protection capabilities and compact form factor, the ON Semiconductor ESD7011MX4T5G is an essential component for designers looking to enhance the ESD resilience of their electronic products. Its integration into your design can help ensure long-term reliability and customer satisfaction by mitigating the risk of ESD-related failures.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0473 $50.1380
2,575+ $0.0389 $100.1675
3,990+ $0.0376 $150.0240
5,495+ $0.0364 $200.0180
7,105+ $0.0352 $250.0960
9,495+ $0.0316 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess