EN
  • EN
  • DE

ESD7410N2T5G

Part No ESD7410N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description Ultra-Low Capacitance ESD Protection | TVS DIODE 20VC 2X2DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 8V (Maximum)
Voltage - Breakdown (Minimum) 10V
Voltage - Clamping (Maximum) at Ipp 20V
Power Line Protection No
Applications RF Antenna
Capacitance at Frequency 0.4pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718336-ESD7410N2T5G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESD7410N2T5G CAD Model

Description

The ESD7410N2T5G is a cutting-edge Electrostatic Discharge (ESD) protection device developed by ON Semiconductor, a leading innovator in energy-efficient electronics. This robust component is specifically designed to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of ESD and other transient voltage events.

Key Features

  • Low Clamping Voltage: The ESD7410N2T5G offers a low dynamic resistance and clamping voltage, ensuring that protected components are shielded from high-voltage spikes while maintaining signal integrity.
  • High-Speed Performance: With its ultra-low capacitance, this device is ideal for protecting high-speed data lines without compromising signal quality, making it suitable for applications such as USB 3.0, HDMI, and Thunderbolt interfaces.
  • Compact Design: The small package footprint of this ESD protection device allows for easy integration into space-constrained designs, providing robust protection without sacrificing board space.
  • Bi-Directional Protection: The ESD7410N2T5G offers bi-directional ESD protection, which means it can protect circuits from ESD pulses entering from either direction along the protected line.
  • Compliance with Standards: This device meets the stringent requirements of industry standards such as IEC61000-4-2 for ESD immunity, ensuring reliability and compliance in a wide range of applications.

Applications

The ESD7410N2T5G is versatile and can be used in a variety of applications where ESD protection is critical. Some common applications include:

  • Portable Electronics
  • Computers and Peripherals
  • Networking and Telecommunications Equipment
  • Consumer Electronics
  • Medical Devices

Technical Specifications

The ESD7410N2T5G is offered in a small SOT-723 package and features a low capacitance of typically 0.5 pF. The device is designed to withstand ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC61000-4-2 standard.

Conclusion

ON Semiconductor's ESD7410N2T5G is an exemplary solution for designers seeking to enhance the ESD resilience of their electronic products. Its blend of high-speed performance, low clamping voltage, and compact form factor makes it an excellent choice for a wide range of applications that require reliable ESD protection.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1582 $58.5340
890+ $0.1298 $115.5220
1,380+ $0.1258 $173.6040
1,900+ $0.1217 $231.2300
2,460+ $0.1176 $289.2960
3,290+ $0.1055 $347.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess