Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Winbond Electronics
Win Source Part Number 410294-W83L785R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83L785R CAD Model

Description

The W83L785R, manufactured by Winbond, is a Super I/O controller that integrates several low-bandwidth peripheral functions onto a single chip. This integration simplifies motherboard design and reduces overall system cost. The device typically includes support for serial ports, parallel ports, floppy disk controllers, keyboard and mouse interfaces, and hardware monitoring features. These functionalities are crucial for maintaining compatibility with legacy devices and ensuring system stability.

Applications

  • Desktop PCs: Serving as the main Super I/O controller on desktop motherboards.
  • Industrial Computers: Providing essential I/O interfaces for industrial computing applications.
  • Embedded Systems: Used in embedded designs requiring legacy peripheral support.
  • Server Systems: Managing low-speed I/O operations in server environments.

Features

  • Dual Serial Ports (UARTs): Offers two serial ports with FIFO buffers for reliable asynchronous communication.
  • Parallel Port: Includes a parallel port supporting standard, EPP (Enhanced Parallel Port), and ECP (Extended Capabilities Port) modes for versatile data transfer.
  • Floppy Disk Controller: Integrated floppy disk controller for supporting legacy floppy drives.
  • PS/2 Keyboard and Mouse Interface: Provides interfaces for connecting PS/2 keyboards and mice.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds, ensuring system health.
  • Infrared (IrDA) Support: Supports infrared communication for wireless data transfer capabilities.
  • Game Port: Incorporates a game port for connecting legacy gaming peripherals.
  • LPC Interface: Uses the Low Pin Count (LPC) interface for communication with the system chipset.

Benefits

  • Legacy Device Compatibility: Ensures compatibility with older serial, parallel, and floppy disk-based peripherals.
  • System Stability: Monitors critical system parameters to prevent overheating and voltage irregularities.
  • Reduced Board Complexity: Integrates multiple I/O functions into a single chip, simplifying motherboard design.
  • Cost-Effective Solution: Lowers overall system cost by consolidating I/O functions.
  • Enhanced Reliability: Provides hardware monitoring capabilities that improve overall system reliability.

Additional Details

The W83L785R is commonly packaged in a PQFP (Plastic Quad Flat Pack) for surface mounting. Its operating voltage is typically 3.3V or 5V. For precise specifications, including pin configurations, register details, and operational guidelines, consulting the official datasheet is essential. Given the age of this component, it's important to verify its availability and lifecycle status before incorporating it into new designs. Consider alternative, more modern solutions if long-term availability is a concern.

You May Also Be Interested in

Winbond Electronics
H/W Monitoring IC (CSB Version)
Need more? Email Us
ECAD model for W83792D
Winbond Electronics
Need more? Email Us
ECAD model for W83797F
Winbond Electronics
MONITORING IC
Need more? Email Us
ECAD model for W83782D
Winbond Electronics
H/W MONITORING IC
Need more? Email Us
ECAD model for W83791SD
Winbond Electronics
IC H/W MONITOR 64LQFP / H/W Monitor I2C Interface 64-Pin LQFP
Lowest to $5.5877
ECAD model for W83795G
Microchip Technology
RPM-Based Fan Controller with Hardware Thermal Shutdown
Lowest to $39.4033
ECAD model for EMC2103-1-KP-TR
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN / Temp Sensor Digital Serial (2-Wire, SMbus) 16-Pin VQFN EP T/R
Lowest to $5.7932
ECAD model for TMP513AIRSAR
Winbond Electronics
H/W Monitoring IC / IC H/W MONITOR 8MSOP
Lowest to $0.3014
ECAD model for W83L771AWG
ON Semiconductor
dBCool Remote Thermal Monitor and Fan Controller | IC PWM FAN CTRLR W/MONITR 16QSOP
Lowest to $3.4268
ECAD model for ADT7467ARQ

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3894 $69.4700
115+ $1.1409 $131.2035
180+ $1.1048 $198.8640
245+ $1.0698 $262.1010
315+ $1.0335 $325.5525
420+ $0.9262 $389.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention