EN
  • EN
  • DE

TMP513AIRSAR

Part No TMP513AIRSAR
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC TEMP SNSR TRIPL REMOTE 16QFN / Temp Sensor Digital Serial (2-Wire, SMbus) 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor), Watchdog
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±2.5°C Local(Max), ±5°C Remote(Max)
Topology ADC, Multiplexer, Register Bank
Output Type 2-Wire Serial, I2C/SMBUS
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 26 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 033264-TMP513AIRSAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMP513
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP513AIRSAR CAD Model

Description

The TMP513AIRSAR is a state-of-the-art temperature sensor and system monitor integrated circuit designed and manufactured by Texas Instruments. This precision sensor is engineered to provide accurate temperature measurements and monitoring of system health, making it an ideal solution for a variety of applications including industrial, automotive, and consumer electronics.

Key Features

  • High Accuracy: The TMP513AIRSAR offers excellent accuracy in temperature measurements, ensuring reliable monitoring and control of system temperatures.
  • Multiple Channels: This device features three temperature sensor channels, one for an internal sensor and two remote sensor inputs, facilitating the monitoring of multiple points within a system.
  • System Monitoring: In addition to temperature sensing, the TMP513AIRSAR provides system monitoring capabilities, including voltage monitoring across several channels for power supply stability checks.
  • Programmable Limits: Users can set programmable overtemperature and undertemperature limits, as well as voltage thresholds, to trigger alerts for proactive system protection.
  • Communication Interface: The device uses an SMBus two-wire interface, which is compatible with I2C, for straightforward communication with microcontrollers and other digital systems.
  • Compact Package: Housed in a small VSSOP-16 package, the TMP513AIRSAR saves space on the PCB, which is critical in design-constrained environments.

Applications

The TMP513AIRSAR's versatility makes it suitable for a wide range of applications. It's particularly useful in:

  • Server and Telecom Equipment
  • Computer Peripherals and Motherboards
  • Industrial and Medical Equipment
  • Battery Management Systems
  • Automotive Electronics

Conclusion

With its high accuracy, multiple sensor inputs, and additional system monitoring capabilities, the TMP513AIRSAR from Texas Instruments is a comprehensive solution for temperature and system health monitoring. Its programmable features and compact design make it a flexible and space-efficient choice for engineers and designers seeking to enhance the reliability and performance of their products.

You May Also Be Interested in

ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,818 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess