The MIC22601YML-TR from Microchip Technology is a high-performance, adjustable frequency, synchronous buck (step-down) regulator that features a HyperLight Load® mode to provide high efficiency at light loads. This component is an excellent choice for compact, high-efficiency power supply designs.
Key Features
- Input Voltage Range: The device operates from a 4.5V to 14V input voltage range, making it versatile for a wide array of applications.
- Output Voltage: The output voltage is adjustable down to 0.8V, which allows for a broad range of uses in different circuit designs.
- Current Capability: It can deliver up to 6A of continuous output current, suitable for high-power applications.
- Efficiency: With HyperLight Load® mode, it offers high efficiency across a wide range of loads, which is critical for battery-powered applications.
- Switching Frequency: Adjustable frequency from 200kHz to 1MHz enables optimization between efficiency and component size.
- Thermal Management: The device comes in a 22-lead 4mm x 4mm QFN package that enhances thermal performance and reduces space on the PCB.
- Protection Features: It includes features like over-temperature protection, under-voltage lockout, and over-current protection to ensure reliable operation under various conditions.
Applications
The MIC22601YML-TR is suitable for a wide range of applications including:
- FPGA & DSP Power
- Networking and Telecommunication Equipment
- Industrial and Medical Equipment
- Consumer Electronics
Design and Integration
Designers will appreciate the ease of integration that the MIC22601YML-TR offers. Its adjustable output voltage and frequency provide flexibility in design, while protection features ensure system reliability. The compact QFN package makes it an ideal solution for space-constrained applications without compromising on power or thermal performance.
Overall, the MIC22601YML-TR by Microchip Technology is a robust, efficient, and versatile power management solution that is well-suited for a wide variety of electronic devices and systems.