EN
  • EN
  • DE

MIC2203YML-TR

Part No MIC2203YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.3V to 5.5V Single-Out 0.5V 0.3A 10-Pin DFN EP T/R / IC REG BUCK ADJ 0.3A SYNC 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 0.5V
Output Voltage MAX 5.5V
Output Current 300mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-VFDFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (3x3)
Win Source Part Number 788472-MIC2203YML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2203
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC2203YML-TR CAD Model

Description

The MIC2203YML-TR is a highly efficient, compact, and versatile synchronous buck regulator from Microchip Technology, designed to meet the demanding requirements of modern portable electronic devices. This power management integrated circuit (PMIC) is an ideal choice for applications that require a small footprint and high efficiency, such as smartphones, tablets, and other handheld devices.

Key Features

  • Output Voltage Range: The MIC2203YML-TR offers an adjustable output voltage range, which allows designers to tailor the voltage supply to the specific needs of their application, ensuring optimal performance of the end product.
  • High Efficiency: With its synchronous buck regulator topology, this device is capable of delivering high efficiency, which is critical for battery-powered applications where maximizing battery life is paramount.
  • Small Package: The compact MLF®-10L package (3mm x 3mm) makes it suitable for space-constrained applications, without compromising on power delivery or efficiency.
  • Power Good (PG) Output: The inclusion of a PG output provides a real-time indication of the regulator's status, which can be used for sequencing or monitoring purposes in complex systems.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the MIC2203YML-TR comes with built-in thermal shutdown protection that safeguards the device against overheating.
  • Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and ensuring compatibility with a broad range of applications.

Applications

The versatility of the MIC2203YML-TR makes it suitable for a diverse array of applications. It is particularly well-suited for powering sensitive digital loads such as microprocessors, microcontrollers, and DSPs. Additionally, its high efficiency and compact size make it an excellent choice for portable applications where space and power are at a premium.

Conclusion

Overall, the MIC2203YML-TR from Microchip Technology is a robust and efficient solution for modern power management challenges. Its combination of efficiency, compact size, and versatile features make it a go-to choice for engineers and designers looking to optimize the power performance of their portable and space-sensitive applications.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess