EN
  • EN
  • DE

ADT7467ARQ

Part No ADT7467ARQ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description dBCool Remote Thermal Monitor and Fan Controller | IC PWM FAN CTRLR W/MONITR 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 120°C, External Sensor
Accuracy ±1.5°C
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADT7467A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142327-ADT7467ARQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7467ARQ CAD Model

Description

ON Semiconductor ADT7467ARQ - Thermal Management System

The ADT7467ARQ from ON Semiconductor is a robust thermal management system designed to monitor and control the environmental conditions within a variety of electronic devices. This advanced sensor is capable of providing precise measurements of temperature, voltage, and fan speed, making it an integral component for ensuring the reliability and performance of your hardware.

Key Features:

  • Multi-Channel Sensing: The device can monitor up to three temperatures from different sources, including external diode-connected transistors, which allows for comprehensive temperature management of the system.
  • Flexible Fan Control: It supports up to three fan speed control outputs, enabling dynamic adjustment of fan speeds in response to temperature changes, thereby optimizing cooling efficiency and noise levels.
  • Programmable: With its I²C/SMBus serial interface, the ADT7467ARQ can be programmed for various alarm thresholds, ensuring proactive responses to potential overheating or system failures.
  • Voltage Monitoring: The device also includes voltage monitoring capabilities, providing additional system protection and stability by keeping an eye on the power supply voltages.

Applications:

The ADT7467ARQ is ideal for a wide range of applications, particularly where precise thermal management is critical. These include:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunication Systems
  • Embedded Systems
  • Industrial PCs

Product Specifications:

The device is packaged in a 16-pin QSOP form factor, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for use in environments with varying thermal dynamics. The ADT7467ARQ is designed with the quality and reliability that ON Semiconductor is known for, providing a dependable solution for your thermal management needs.

Conclusion:

Whether you are developing a high-performance computing system or a sensitive telecommunication infrastructure, the ADT7467ARQ from ON Semiconductor offers a comprehensive solution for temperature, voltage, and fan monitoring and control. With its programmable features and multi-channel sensing capabilities, it stands as a critical component for maintaining system integrity and performance.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Texas Instruments
Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $10.1495
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0596 $58.1324
46+ $2.5110 $115.5060
72+ $2.4324 $175.1328
99+ $2.3539 $233.0361
127+ $2.2754 $288.9758
170+ $2.0397 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess