EN
  • EN
  • DE

ESD8101FCT5G

Part No ESD8101FCT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Protection Diodes | TVS DIODE 3.3V 10V 01005
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 3.3V (Maximum)
Voltage - Breakdown (Minimum) 5.5V
Voltage - Clamping (Maximum) at Ipp 10V
Current - Peak Pulse (10/1000μs) 16A
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 0.2pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 01005 (0402 Metric)
Supplier Device Package 2-DSN (0.44x0.23)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 738154-ESD8101FCT5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD8101FCT5G CAD Model

Description

ON Semiconductor ESD8101FCT5G Overview

The ESD8101FCT5G is a state-of-the-art ESD protection device designed by ON Semiconductor, a renowned leader in the semiconductor industry. This compact and efficient component is engineered to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic devices.

Key Features

  • ESD Protection: The ESD8101FCT5G offers excellent protection against ESD, ensuring that devices meet the rigorous IEC61000-4-2 standard. It is capable of withstanding ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge), providing robust defense for sensitive electronics.
  • Low Capacitance: With a low loading capacitance of just 0.5 pF (typical), this device is ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • Small Package Size: The ESD8101FCT5G comes in a tiny SOD-882 package, making it perfect for space-constrained applications where board real estate is at a premium.
  • Low Clamping Voltage: It offers a low clamping voltage, which ensures that even when an ESD event occurs, the voltage stress on the protected circuit remains within safe limits.
  • Fast Response Time: The device reacts almost instantaneously to ESD strikes, providing immediate protection and preventing damage to the circuit.

Applications

The ESD8101FCT5G is versatile and can be used in a wide range of applications, including:

  • USB interfaces
  • HDMI ports
  • DisplayPorts
  • Thunderbolt ports
  • Other high-speed data lines

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ESD8101FCT5G is manufactured with the highest standards, ensuring that it performs reliably over a wide temperature range and under various operating conditions. It is a testament to ON Semiconductor's dedication to providing components that enhance the durability and longevity of electronic systems.

Whether you're designing consumer electronics, communication devices, or any other application that requires ESD protection for high-speed data lines, the ESD8101FCT5G from ON Semiconductor is an excellent choice for keeping your circuits safe and functional.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,765+ $0.0328 $57.8920
4,275+ $0.0270 $115.4250
6,640+ $0.0261 $173.3040
9,135+ $0.0253 $231.1155
11,795+ $0.0245 $288.9775
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,300 pieces
MOQ: 1765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess