EN
  • EN
  • DE

ESD9101P2T5G

Part No ESD9101P2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 7VC SOD923 / 7V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount SOD-923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.3V
Voltage - Clamping (Max) @ Ipp 7V (Typ)
Current - Peak Pulse (10/1000µs) 16A
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.36pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SOD-923
Supplier Device Package SOD-923
Base Product Number ESD9101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESD9101P2T5GOSTR,ESD9101P2T5GOSCT,ESD9101P2T5GOSDKR
Standard Package 8,000
Win Source Part Number 1334880-ESD9101P2T5G
Ultra Librarian 3D Model Ultra Librarian ESD9101P2T5G CAD Model

Description

ON Semiconductor ESD9101P2T5G Overview

The ESD9101P2T5G is a state-of-the-art ESD protection device engineered by ON Semiconductor, a leading name in the semiconductor industry. This product is specifically designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic components. Its compact form factor and high-performance attributes make it an ideal choice for a wide range of applications, including portable electronics, data communication systems, and other sophisticated electronic devices.

Key Features

  • Low Clamping Voltage: The ESD9101P2T5G offers excellent protection with a low clamping voltage, ensuring that the sensitive components it guards are not exposed to high voltage spikes during an ESD event.
  • Low Capacitance: With a design that emphasizes minimal capacitance, this device is perfect for protecting high-speed data lines without compromising signal integrity.
  • Single-Line Protection: This device is capable of protecting one data line, providing focused and efficient ESD defense.
  • Small Package Size: The ESD9101P2T5G comes in a tiny SOD-923 package, making it suitable for space-constrained applications.
  • Fast Response Time: The device reacts swiftly to ESD strikes, ensuring immediate protection and minimizing the risk of damage.
  • RoHS Compliant: Adhering to environmental standards, the ESD9101P2T5G is RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

Applications

The ESD9101P2T5G is versatile and can be implemented in a multitude of applications where ESD protection is critical. It is particularly well-suited for:

  • USB interfaces
  • HDMI ports
  • DisplayPort connections
  • High-speed serial interfaces such as SATA and Thunderbolt
  • Wireless communication handsets and infrastructure
  • Portable consumer electronics like smartphones, tablets, and laptops

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the ESD9101P2T5G is a reliable component capable of withstanding multiple ESD strikes without performance degradation. Its robust design and manufacturing process make it a trusted solution for protecting critical electronic systems against the potential damages caused by electrostatic discharge.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1085 $50.4525
1,125+ $0.0891 $100.2375
1,740+ $0.0863 $150.1620
2,400+ $0.0835 $200.4000
3,100+ $0.0807 $250.1700
4,145+ $0.0724 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess